EN
  • EN
  • DE
  • IT

CC0603ZRY5V8BB105

Part No CC0603ZRY5V8BB105
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1UF 25V Y5V 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001158-CC0603ZRY5V8BB105
Manufacturer YAGEO
Category Capacitors -Ceramic Capacitors
Series CC
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount, MLCC
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Product Status Active
Voltage - Rated 25V
Ultra Librarian 3D Model Ultra Librarian CC0603ZRY5V8BB105 CAD Model

Description

The YAGEO CC series ceramic capacitors are a compact and reliable choice for surface mount applications.

  • Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Voltage Rating: 25V
  • Mounting Type: Surface Mount
  • Package / Case: 0603
  • Series: CC

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER
Need more? Email Us
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Taiyo Yuden
CAP CER 0.33UF 6.3V X5R 0402
Need more? Email Us
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMP MLC HI-REL / Ceramic Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4,855+ $0.0115 $55.8325
11,765+ $0.0095 $111.7675
18,295+ $0.0092 $168.3140
25,000+ $0.0090 $225.0000
32,470+ $0.0086 $279.2420
43,480+ $0.0077 $334.7960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 4855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess