EN
  • EN
  • DE
  • IT

CC0603ZRY5V9BB104

Part No CC0603ZRY5V9BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V Y5V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 0.1μF
Tolerance -20%, +80%
Voltage Rating 50V
Temperature Coefficient Y5V (F)
Temperature Range - Operating -30°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 112857-CC0603ZRY5V9BB104
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Signal Processing
Ultra Librarian 3D Model Ultra Librarian CC0603ZRY5V9BB104 CAD Model

Description

Product Overview

Engineered for high-performance electronic applications, the CC0603ZRY5V9BB104 is a ceramic capacitor offering low-loss, stable performance. Perfect for use in a variety of power management and RF applications.

  • Power Supply Circuits
  • RF Modulation Systems
  • Consumer Electronics
  • Telecommunications Infrastructure

Features and Benefits

  • Robust Performance - Delivers reliable capacitive functions across various frequencies.
  • Space-saving Design - Maximizes available PCB space through its compact form factor.
  • Temperature Resilience - Operates effectively across diverse temperature ranges.
  • Highly Reliable - Consistency and durability in critical operations.
  • Flexible Application - Suitable for use in both high-volume manufacturing and custom electronics.

With its advanced composition and durable construction, this capacitor is suited for both new and existing technology designs, ensuring long-lasting performance and reliability.

You May Also Be Interested in

Taiyo Yuden
CAP CER 0.1UF 50V X7R 0402
Lowest to $0.0059
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 10UF 75V X7R 1210
Lowest to $0.5279
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5,815+ $0.0096 $55.8240
14,085+ $0.0080 $112.6800
22,060+ $0.0076 $167.6560
30,305+ $0.0074 $224.2570
39,065+ $0.0072 $281.2680
52,635+ $0.0064 $336.8640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,104 pieces
MOQ: 2025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess