EN
  • EN
  • DE

CC0805JRNP09BN102

Part No CC0805JRNP09BN102
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1536+
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 713915-CC0805JRNP09BN102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC0805JRNP09BN102 CAD Model

Description

The CC0805JRNP09BN102 is a ceramic capacitor manufactured by Yageo. It is a surface mount (SMD) capacitor, identified by its 0805 case size. This capacitor is commonly used in a wide range of electronic circuits for decoupling, bypassing, filtering, and energy storage applications. The 'JRNP09BN102' portion of the part number provides further details about its specific characteristics.

Applications

  • Decoupling Capacitors in Digital Circuits
  • Bypass Capacitors in Analog Circuits
  • Filtering in Power Supplies
  • Timing Circuits
  • Energy Storage

Features

  • Ceramic Dielectric: Uses a ceramic material as the dielectric, providing high capacitance stability and low ESR (Equivalent Series Resistance).
  • SMD Package: Surface mount design allows for automated assembly and compact circuit layouts.
  • 0805 Case Size: Standard 0805 package size (0.08 inch x 0.05 inch).
  • Capacitance Value: 1000 pF (102 indicates 10 x 10^2 pF).
  • Voltage Rating: 9V DC Voltage Rating.
  • Tolerance: J tolerance (+/- 5%).
  • Temperature Coefficient: NPO/CG Temperature Characteristics (high stability over temperature).

Benefits

  • High Stability: NPO/CG dielectric provides excellent capacitance stability over temperature and voltage.
  • Low ESR: Low Equivalent Series Resistance minimizes power losses and improves circuit efficiency.
  • Compact Size: 0805 package size allows for high-density circuit designs.
  • Reliable Performance: Ceramic capacitors are known for their high reliability and long lifespan.
  • Easy Assembly: SMD package simplifies assembly and allows for automated manufacturing.
  • Cost-Effective: Ceramic capacitors offer a cost-effective solution for various applications.

The CC0805JRNP09BN102 is widely used in consumer electronics, industrial equipment, and automotive applications. Its small size, high stability, and reliable performance make it a suitable choice for demanding circuit designs. Care should be taken to avoid exceeding the specified voltage and temperature ratings. Proper soldering techniques are essential for reliable operation.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess