EN
  • EN
  • DE

CC1206KRX7RCBB102

Part No CC1206KRX7RCBB102
Manufacturer Yageo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976202-CC1206KRX7RCBB102
Categories OEM Parts(C-E)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC1206KRX7RCBB102 CAD Model

Description

The CC1206KRX7RCBB102 is a multilayer ceramic capacitor (MLCC) from Yageo, designed for a wide range of general-purpose applications. It is part of the CC series, known for its reliable performance and compact size. This capacitor is commonly used for decoupling, bypass, and filtering in electronic circuits.

Applications:

  • Decoupling: Providing a local energy source to integrated circuits (ICs).
  • Bypass: Filtering out unwanted noise and signals in electronic circuits.
  • Filtering: Smoothing voltage and current waveforms.
  • Timing Circuits: Used in RC timing circuits.
  • General-Purpose Applications: Suitable for a variety of electronic circuits and devices.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • Capacitance: 1000 pF (1 nF)
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R (Stable over temperature)
  • Case Size: 1206 (3216 Metric)
  • Surface Mount Device (SMD): Facilitates automated assembly.

Benefits:

  • Effective Decoupling and Bypass: Reduces noise and improves circuit performance.
  • Stable Performance: X7R dielectric provides consistent capacitance over a wide temperature range.
  • Compact Design: Small size allows for integration into dense electronic devices.
  • Easy Assembly: SMD package simplifies the manufacturing process.
  • Reliable Operation: Provides consistent and dependable performance in various environmental conditions.
  • Cost-Effective: Offers a balance of performance and affordability for general-purpose applications.

Technical Specifications:

The CC1206KRX7RCBB102 MLCC has a capacitance of 1000 pF (1 nF) and a voltage rating of 50V. It features an X7R dielectric, ensuring stable performance over temperature. The capacitor is housed in a 1206 (3216 Metric) SMD package, making it suitable for high-density circuit board layouts. This capacitor is designed to provide stable and reliable capacitance, ensuring the proper functioning of electronic circuits in various applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess