EN
  • EN
  • DE

CC1808KKX7RDBB102

Part No CC1808KKX7RDBB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 2KV X7R 1808 / Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1808 125°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Series CC
Packaging Reel package
Capacitance 1000pF
Tolerance ±10%
Voltage Rating DC 2000V (2kV)
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1808 (4520 Metric)
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Thickness (Maximum) 0.087" (2.20mm)
Win Source Part Number 770852-CC1808KKX7RDBB102
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Family Name 1808
Introduction Date September 08, 2005
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CC1808KKX7RDBB102 CAD Model

Description

The CC1808KKX7RDBB102 is a high-voltage, surface mount, MLCC capacitor from Yageo.

  • Capacitance: 1000pF
  • Tolerance: ±10%
  • Series: CC
  • Operating Temperature Range: -55°C to 125°C
  • Voltage Rating DC: 2000V (2kV)
  • Package: Reel
  • Thickness: 0.087" (2.20mm)
  • Alternative Parts: 1808GC102KAT2A, 1808GC102KATME, 1808GC102KAT3A, 1808GC102KATBE
  • ECCN: EAR99
  • HTSUS Code: 8532.22.0040

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0396
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0691 $50.0975
1,765+ $0.0567 $100.0755
2,730+ $0.0550 $150.1500
3,760+ $0.0532 $200.0320
4,865+ $0.0514 $250.0610
6,510+ $0.0461 $300.1110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess