EN
  • EN
  • DE

FMP300JT-73-68K

Part No FMP300JT-73-68K
Manufacturer Yageo
Catalog HOT - SALES and EOL Components
Description RES MF 3W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Tape & Box (TB)
Resistance 68 kOhms
Tolerance ±5%
Power (W) 3W
Composition Metal Film
Features Flame Proof, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.197" Dia x 0.610" L (5.00mm x 15.50mm)
Number of Terminations 2
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 264291-FMP300JT-73-68K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMP300JT-73-68K CAD Model

Description

The Yageo FMP300JT-73-68K is a metal film resistor.

  • Resistance: 68 kOhms
  • Tolerance: ±5%
  • Temperature Coefficient: ±100ppm/°C
  • Package: Axial
  • Operating Temperature: -55°C to 155°C
  • Applications: Electronic circuits requiring high reliability and safety

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Micron Technology Inc.
Lowest to $115.6717
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0498 $58.0170
2,825+ $0.0409 $115.5425
4,375+ $0.0397 $173.6875
6,025+ $0.0383 $230.7575
7,790+ $0.0371 $289.0090
10,420+ $0.0333 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,507 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess