EN
  • EN
  • DE

JPW-08-T-52-

Part No JPW-08-T-52-
Manufacturer Yageo
Catalog Jumper Wire
Description JUMPER WIRE M TO M 2.063"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr YAGEO
Series JPW
Product Status Active
Style Male to Male
Length 2.06" (52.40mm)
Color Gray
Wire Gauge -
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1375270-JPW-08-T-52-
Ultra Librarian 3D Model Ultra Librarian JPW-08-T-52- CAD Model

Description

The JPW-08-T-52 is a jumper wire from YAGEO.

  • Series: JPW
  • Type: Male to Male
  • Color: Gray
  • Length: 2.06" (52.40mm)

You May Also Be Interested in

Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 24"
Need more? Email Us
3M
JUMPER PREFORM 0.9\
Need more? Email Us
3M
JUMPER PREFORM 4\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804
824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
3M
JUMPER PREFORM 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0213 $50.0550
5,715+ $0.0175 $100.0125
8,825+ $0.0170 $150.0250
12,200+ $0.0164 $200.0800
15,725+ $0.0159 $250.0275
21,130+ $0.0142 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 2350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess