EN
  • EN
  • DE

MFR50DTE521K0

Part No MFR50DTE521K0
Manufacturer Yageo
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078579-MFR50DTE521K0
Categories OEM Parts(M-N)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MFR50DTE521K0 CAD Model

Description

The MFR50DTE521K0 is a metal film resistor manufactured by Yageo. It is a precision resistor characterized by its tight tolerance and excellent stability over a wide range of operating conditions. Metal film resistors are commonly used in applications where accuracy and reliability are paramount.

Applications

  • Precision measurement circuits: Due to their tight tolerance and stability.
  • Audio equipment: Where low noise and distortion are critical.
  • Medical devices: Reliability is essential in medical applications.
  • Aerospace and defense: Where high reliability and performance under extreme conditions are required.
  • Industrial control systems: For accurate feedback and control.

Features

  • Metal Film Construction: Provides excellent stability and low noise.
  • Tight Tolerance: The 'D' in the part number typically indicates a tolerance of ±0.5% or better.
  • Low Temperature Coefficient: Ensures minimal resistance change with temperature variations.
  • High Power Rating: MFR series resistors often have a higher power rating than standard carbon film resistors.
  • Flameproof Coating: Enhanced safety feature.

Benefits

  • Improved Accuracy: Tight tolerance ensures accurate circuit performance.
  • Enhanced Stability: Metal film construction provides stable resistance over time and temperature.
  • Reduced Noise: Metal film resistors generate less noise compared to other resistor types, making them suitable for sensitive applications.
  • Increased Reliability: Robust construction ensures long-term reliability.
  • Safer Operation: Flameproof coating enhances safety in case of overload.

Technical Specifications

While specific specifications depend on the exact model within the MFR50 series, typical specifications for a MFR50DTE521K0 resistor include:

  • Resistance Value: 521 kΩ
  • Tolerance: ±0.5%
  • Power Rating: Typically 0.5W (check datasheet for specific value)
  • Temperature Coefficient: Typically ±50 ppm/°C (check datasheet for specific value)
  • Operating Temperature Range: -55°C to +155°C

Consult the Yageo datasheet for the MFR50 series for comprehensive specifications and derating curves.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess