EN
  • EN
  • DE

P0640SC

Part No P0640SC
Manufacturer Yageo
Catalog TVS - Thyristors
Description SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 100pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P0640
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651430-P0640SC
Ultra Librarian 3D Model Ultra Librarian P0640SC CAD Model

Description

The 651430-P0640SC is a surface mount transient voltage suppressor (TVS) thyristor designed to protect electronic circuits from voltage spikes and transients.

  • Series: PXXXXSX
  • Capacitance: 100pF
  • Voltage Rating: 58V
  • Current Rating: 100A for peak pulse (10/1000µs)
  • Package: Tape and Reel
  • Design: Surface Mount
  • Manufacturer: YAGEO

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1097 $50.4620
1,115+ $0.0900 $100.3500
1,725+ $0.0872 $150.4200
2,370+ $0.0844 $200.0280
3,065+ $0.0816 $250.1040
4,100+ $0.0732 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess