EN
  • EN
  • DE

P2600SB

Part No P2600SB
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS DO214AA/SMB, 220V 80A, REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series P
Package Tape & Reel
Product Status Active
Voltage - Breakover 300V
Voltage - Off State 220V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 50pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P2600
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651606-P2600SB
Ultra Librarian 3D Model Ultra Librarian P2600SB CAD Model

Description

The 651606-P2600SB is a surface mount transient voltage suppressor (TVS) thyristor from the P series by YAGEO.

  • Voltage Rating: 220V
  • Breakover Voltage: 300V
  • Capacitance: 50pF
  • Peak Pulse Current: 80A (10/1000µs)
  • Package Size: DO-214AA (SMB), 1206
  • Packaging: Tape & reel package with 3,000 pieces per reel
  • Operating Temperature: -55°C to 155°C
  • Applications: power supplies, communication systems, and industrial equipment

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0485 $50.1975
2,205+ $0.0454 $100.1070
3,420+ $0.0439 $150.1380
4,915+ $0.0407 $200.0405
6,380+ $0.0392 $250.0960
7,980+ $0.0376 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess