EN
  • EN
  • DE

P3100SB

Part No P3100SB
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS DO214AA/SMB, 275V 80A, REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series P
Package Tape & Reel
Product Status Active
Voltage - Breakover 350V
Voltage - Off State 275V
Voltage - On State 4 V
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 45pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P3100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651640-P3100SB
Ultra Librarian 3D Model Ultra Librarian P3100SB CAD Model

Description

The P3100SB is a circuit protection transient voltage suppressor (TVS) thyristor designed for use in electronic components. The manufacturer is YAGEO.

  • Series: P
  • Package: Tape & Reel
  • Standard Package: 3,000 pieces
  • Capacitance: 45pF
  • Current Peak Pulse: 80A (10/1000µs)
  • Voltage Off State: 275V
  • Voltage Breakover: 350V
  • Voltage On State: 4V
  • Current Hold (Ih): 150mA
  • Mounting Type: Surface Mountable
  • Package: DO-214AA, SMB
  • Supplier Device Package: DO-214AA (SMB)
  • Moisture Sensitivity: Moisture Resistant
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.30.0080

You May Also Be Interested in

STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0639 $50.1615
1,905+ $0.0525 $100.0125
2,955+ $0.0508 $150.1140
4,070+ $0.0492 $200.2440
5,265+ $0.0475 $250.0875
7,045+ $0.0426 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess