EN
  • EN
  • DE

RC0201FR-07140KL

Part No RC0201FR-07140KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 140 kOhms 50 mW 0201 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series RC L
Resistance 140 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Application High Reliability
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.23 mm (0.009 in)
Length 0.6 mm (0.024 in)
Product Thick Film Resistors SMD
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose
Width 0.3 mm (0.012 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian RC0201FR-07140KL CAD Model

You May Also Be Interested in

Vishay
RES SMD 8.06 OHM 1% 1/16W 0402
Lowest to $0.0144
Vishay
RES 0 OHM JUMPER 1/16W 0402
Lowest to $0.0015
TE Connectivity
RES SMD 33 OHM 5% 3W 2512
Lowest to $0.8083
TT Electronics
RES ARRAY 15 RES 10K OHM 16SOIC
Need more? Email Us
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Venkel
RES 100 OHM 1% 1/4W 1210
Need more? Email Us
Vishay
RES 100K OHM 5% 1/16W 0402
Need more? Email Us
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
TE Connectivity
RES SMD 100K OHM 0.1% 1/16W 0603
Lowest to $0.3900

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess