EN
  • EN
  • DE

RC1206JR-07R4

Part No RC1206JR-07R4
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182502-RC1206JR-07R4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1206JR-07R4 CAD Model

Description

The RC1206JR-07R4 is a thick film chip resistor manufactured by Yageo. It is a surface-mount component with a 1206 package size (0.12 inches long x 0.06 inches wide). Resistors of this type are used for various electronic applications such as current limiting, voltage division, and providing a resistive load.

Applications:

  • Consumer Electronics: Used in televisions, radios, and other home entertainment devices.
  • Industrial Automation: Employed in control systems, sensors, and instrumentation.
  • Power Supplies: Found in power supplies for current limiting and voltage regulation.
  • LED Lighting: Used to limit current to LEDs in lighting applications.
  • Automotive Electronics: Employed in various electronic modules within vehicles.

Features:

  • 1206 Package Size: Standard size for surface mount technology (SMT).
  • Thick Film Technology: Provides good stability and reliability.
  • Resistance Value: 0.4 ohms.
  • Tolerance: 5% tolerance (indicated by the 'J' in 'JR').
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Temperature Coefficient of Resistance (TCR): Standard TCR for general applications.

Benefits:

  • Compact Size: Suitable for high-density PCB layouts.
  • Reliable Performance: Offers good stability over time and temperature.
  • Cost-Effective: A relatively inexpensive component.
  • Easy Assembly: Designed for automated surface mount assembly.
  • Wide Availability: Readily available from electronic component distributors.

Additional Details:

The 'R4' designates 0.4 ohms, with the 'R' acting as a decimal point. As a low-value resistor, it is often used in current sensing applications. When using low-value resistors, it is important to consider the parasitic inductance and capacitance, which can affect performance at high frequencies. Power dissipation should be carefully considered to prevent overheating. Always consult the manufacturer's datasheet for complete specifications, including operating temperature range and maximum voltage.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess