EN
  • EN
  • DE

RT0603BR-07110K

Part No RT0603BR-07110K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 184104-RT0603BR-07110K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0603BR-07110K CAD Model

Description

The RT0603BR-07110K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general purpose applications in electronic circuits, providing stable resistance with good reliability.

Applications:

  • Current Limiting: Restricts current flow to protect sensitive components.
  • Voltage Division: Creates specific voltage levels in circuits.
  • Pull-up/Pull-down Resistors: Sets the default state of digital input pins.
  • Feedback Resistors: Stabilizes amplifier circuits.
  • General Circuit Applications: Used in a wide range of electronic circuits for various purposes.

Features:

  • Compact Size (0603): Allows for high-density circuit designs.
  • Thick Film Technology: Provides stable resistance and good reliability.
  • ±0.1% Tolerance: Offers precise resistance value.
  • Temperature Coefficient of Resistance (TCR) ±100 ppm/°C: Maintains stable resistance over a range of temperatures.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Miniaturization: Small size enables compact circuit designs.
  • Stable Performance: Thick film technology ensures reliable operation.
  • High Precision: Tight tolerance ensures accurate resistance value.
  • Temperature Stability: Low TCR maintains resistance value across temperature variations.
  • Environmental Friendliness: RoHS compliance ensures the component is environmentally safe.

The RT0603BR-07110K chip resistor is a versatile component suitable for a variety of electronic applications. Its compact size allows for high-density circuit designs, while its thick film technology provides stable resistance and good reliability. The ±0.1% tolerance ensures precise resistance value, and the low temperature coefficient of resistance (TCR) maintains stability across temperature variations. This resistor is also RoHS compliant, making it environmentally friendly. It offers a balance of performance, size, and reliability, making it a popular choice for modern electronic designs.

You May Also Be Interested in

Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess