EN
  • EN
  • DE

RT0603BR-072K21

Part No RT0603BR-072K21
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 184105-RT0603BR-072K21
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT0603BR-072K21 CAD Model

Description

The RT0603BR-072K21 is a surface-mount thick film chip resistor manufactured by Yageo. It is part of the RT series, known for its high reliability and stability. This resistor is designed for general-purpose applications in various electronic circuits.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Telecommunications
  • Power supplies
  • Automotive electronics

Features:

  • Small size: 0603 package
  • Thick film technology
  • High reliability
  • Stable performance
  • RoHS compliant

Benefits:

  • Reduced board space due to small size
  • Consistent performance over a wide range of operating conditions
  • Long-term reliability minimizing failures in the field
  • Suitable for lead-free assembly processes
  • Cost-effective solution for general purpose resistance needs

Detailed Specs:

The RT0603BR-072K21 has a resistance value of 2.21 kΩ with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The maximum power dissipation is 0.1W, and the maximum operating voltage is 50V. The operating temperature range is -55°C to +155°C. The resistor is constructed using a ceramic substrate with a thick film resistive element and utilizes a three-layer electrode. Packaging is available in tape and reel for automated assembly.

This resistor is widely used in circuits where precise resistance values are required, such as voltage dividers, current limiting resistors, and pull-up/pull-down resistors. Its robust construction and stable performance make it a dependable choice for diverse applications. The 0603 package allows for high-density circuit designs, saving valuable board space without compromising reliability. Yageo's commitment to quality ensures that the RT0603BR-072K21 meets or exceeds industry standards for performance and durability.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess