EN
  • EN
  • DE
  • IT

RT0603BR0768K

Part No RT0603BR0768K
Manufacturer Yageo
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1606+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 756167-RT0603BR0768K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT0603BR0768K CAD Model

Description

The RT0603BR0768K is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications where stable resistance is required. It is commonly used in consumer electronics, industrial equipment, and telecommunications devices.

Applications:

  • Consumer Electronics: Used in TVs, radios, and audio equipment.
  • Industrial Equipment: Implemented in control panels and power supplies.
  • Telecommunications Devices: Found in mobile phones and networking equipment.
  • Computer Peripherals: Used in printers, scanners, and monitors.
  • General Circuitry: Suitable for current limiting, voltage division, and pull-up/pull-down applications.

Features:

  • Thick Film Construction: Offers stable resistance and reliable performance.
  • Small Size: Allows for compact circuit designs.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • High Reliability: Designed for long-term performance in various environments.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Stable Performance: Thick film construction ensures consistent resistance over time.
  • Compact Design: Small size saves board space and allows for miniaturization.
  • Versatile Application: Suitable for a wide range of general-purpose electronic circuits.
  • Reliable Performance: Designed for long-term reliability in harsh environments.
  • Cost-Effective Solution: Provides a cost-efficient way to implement resistance in circuits.

The RT0603BR0768K resistor has a resistance value of 68 kΩ with a tolerance of ±0.1%. It is available in a 0603 chip size. The power rating is generally 0.1W. The 'RT' series from Yageo offers good moisture resistance and stable performance. Specific details regarding voltage rating, operating temperature range, and soldering recommendations can be found in the product datasheet. The stability and cost-effectiveness of this resistor make it a popular choice for various electronic applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess