EN
  • EN
  • DE

SCD03015T-4R7M-NA

Part No SCD03015T-4R7M-NA
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836860-SCD03015T-4R7M-NA
Ultra Librarian 3D Model Ultra Librarian SCD03015T-4R7M-NA CAD Model

Description

The SCD03015T-4R7M-NA is a shielded power inductor manufactured by Yageo. The 'SCD' prefix typically indicates a shielded chip inductor, and the following numbers denote the dimensions and inductance value. Specifically, this inductor has an inductance of 4.7µH (microhenries). These inductors are commonly used in DC-DC converters and power supply circuits due to their compact size and effective EMI suppression provided by the shielding.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Implemented in power supply circuits to filter noise and regulate voltage.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for power management and voltage regulation.
  • LED Lighting: Used in LED drivers to provide stable and efficient power delivery to LEDs.

Features:

  • Shielded Construction: Features a shielded design to minimize electromagnetic interference (EMI) and ensure stable operation in sensitive circuits.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Current Handling: Capable of handling relatively high currents without significant performance degradation.
  • Low DC Resistance (DCR): Has a low DCR to minimize power losses and improve efficiency.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing processes.

Benefits:

  • EMI Suppression: Shielded construction effectively reduces EMI, ensuring compliance with regulatory standards.
  • High Efficiency: Low DCR minimizes power losses, leading to improved overall system efficiency.
  • Space Saving: Compact size allows for integration into densely populated circuit boards.
  • Reliable Performance: Designed for stable and reliable operation in harsh environments.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details: The SCD03015T-4R7M-NA inductor has specific dimensions, typically measured in millimeters. The saturation current and rated current are important parameters that define the inductor's performance under load. Consult the datasheet for detailed specifications, including inductance tolerance, operating temperature range, and self-resonant frequency (SRF). The 'NA' suffix may denote a specific packaging or termination style.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6,330+ $0.0092 $58.2360
15,385+ $0.0075 $115.3875
23,810+ $0.0073 $173.8130
32,790+ $0.0071 $232.8090
42,375+ $0.0069 $292.3875
56,605+ $0.0062 $350.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,660 pieces
MOQ: 6330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess