EN
  • EN
  • DE

SCDS62B-271M-S

Part No SCDS62B-271M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316553-SCDS62B-271M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS62B-271M-S CAD Model

Description

The SCDS62B-271M-S is a shielded power inductor from Yageo. This inductor is designed for a wide array of power electronic applications, providing efficient energy storage and filtering capabilities. The '271M' designation indicates an inductance value of 270µH with a tolerance, and the 'S' specifies that the inductor is shielded.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently convert voltage levels.
  • Power Supplies: Commonly found in power supplies for electronic devices, including consumer electronics, industrial equipment, and telecommunications systems.
  • EMI Filtering: Employed to filter out electromagnetic interference (EMI) in electronic circuits, ensuring signal integrity.
  • LED Lighting: Used in LED driver circuits to regulate current and provide stable light output.
  • Point-of-Load (POL) Regulation: Provides stable and regulated voltage to specific components or sections within a system.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • High Current Handling: Capable of withstanding significant current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and enhances overall efficiency.
  • Compact Size: Allows for high-density circuit designs and miniaturization.
  • Robust Design: Provides mechanical stability and resistance to environmental factors.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power dissipation, resulting in higher energy efficiency.
  • Reduced EMI: Shielding effectively reduces electromagnetic interference, improving overall circuit performance and reliability.
  • Stable Performance: Robust design ensures stable and reliable operation under varying conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Reliable Operation: Designed for long-term reliability in demanding environments.

Additional Details:

The SCDS62B series inductors typically feature a ferrite core and copper windings. The shielded construction helps contain the magnetic field, minimizing interference with nearby components. It is crucial to consult the product datasheet for detailed specifications, including saturation current, self-resonant frequency (SRF), and operating temperature range. The performance of the inductor can be affected by the PCB layout, so careful consideration should be given to trace routing and grounding techniques.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess