EN
  • EN
  • DE

SCDS74T-820M-S

Part No SCDS74T-820M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316591-SCDS74T-820M-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS74T-820M-S CAD Model

Description

The SCDS74T-820M-S is a power inductor produced by Yageo. It's engineered for utilization in a diverse array of power electronic circuits, encompassing DC-DC converters, various power supplies, and filtering stages. This component is recognized for its compact form factor and ability to handle substantial currents, making it well-suited for applications where space is a primary concern and efficient power conversion is crucial.

Applications

  • DC-DC converters
  • Power supplies (e.g., SMPS)
  • EMI filters
  • Voltage regulators
  • LED drivers

Features

  • High current handling capability
  • Low DC resistance to minimize power losses
  • Compact surface mount design for automated assembly
  • Shielded construction for reduced electromagnetic interference (EMI)
  • Ferrite core material
  • Operating temperature range: -40°C to +125°C

Benefits

  • Enhances overall power efficiency by minimizing resistive losses.
  • Reduces electromagnetic interference, leading to more stable circuit operation.
  • Facilitates miniaturization of electronic devices.
  • Ensures reliable performance in demanding environments.
  • Streamlines the manufacturing process with its surface mount configuration.

Additional Details

The SCDS74T-820M-S features an inductance of 82μH (820M). The 'S' at the end of the part number indicates standard packaging. Always refer to the product datasheet to obtain specific information regarding saturation current, rated current, and DC resistance values. The ferrite core material contributes to its high efficiency and minimal core losses. This inductor is typically designed to be reflow soldered onto a printed circuit board. Adherence to the manufacturer's recommended soldering profile is crucial to ensure a reliable connection and to prevent any potential damage to the component. The terminals are specifically designed to provide reliable surface mounting.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess