EN
  • EN
  • DE

SIP9R-10P10K

Part No SIP9R-10P10K
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 324055-SIP9R-10P10K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP9R-10P10K CAD Model

Description

The SIP9R-10P10K is a thick film resistor network manufactured by Yageo. These resistor networks are designed for various general-purpose applications where multiple resistors with similar values are needed in a compact form factor. The 'SIP9R' designation indicates a Single-In-Line Package with 9 pins and integrated resistors.

Applications:

  • Voltage dividers: Used to create reference voltages in circuits.
  • Current limiting: Used to protect components from excessive current.
  • Pull-up/Pull-down resistors: Used in digital circuits to define logic levels.
  • Feedback networks: Used in amplifier circuits to control gain and stability.
  • General circuit applications: Found in various electronic devices requiring multiple resistors.

Features:

  • Single-In-Line Package (SIP): Space-saving design for high-density circuits.
  • Thick film technology: Provides stable resistance values.
  • 9 pins: Allows for multiple resistor configurations.
  • 10K Ohm resistance: All resistors within the network have a resistance value of 10K Ohms.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced component count: Integrates multiple resistors into a single package, simplifying circuit design and assembly.
  • Space savings: SIP package minimizes board space usage.
  • Improved reliability: Consistent resistor values and characteristics within the network.
  • Cost-effective: Can be more economical than using individual discrete resistors.
  • Simplified assembly: Easier to handle and place compared to individual resistors.

Additional Details:

The SIP9R-10P10K resistor network consists of 8 individual resistors, each with a resistance value of 10K Ohms. One pin is typically a common connection for all the resistors. Power rating is typically 0.125W per resistor. Resistance tolerance is commonly ±5%. The operating temperature range is generally between -55°C to +125°C. These networks are commonly used to reduce the number of components placed on a printed circuit board, and improve reliability by using a single placement for multiple resistors.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess