EN
  • EN
  • DE

SQV453226T-271J

Part No SQV453226T-271J
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339884-SQV453226T-271J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQV453226T-271J CAD Model

Description

The SQV453226T-271J is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypass, filtering, and energy storage. This particular capacitor has specific characteristics defined by its part number, including its capacitance value, voltage rating, temperature coefficient, and package size.

Applications

  • Decoupling capacitors: Used to suppress noise and voltage fluctuations in digital circuits.
  • Bypass capacitors: Help to filter out unwanted AC signals from DC power supplies.
  • Filtering applications: Employed in signal processing circuits to attenuate specific frequency ranges.
  • Energy storage: Used in low-power applications for short-term energy storage.

Features

  • Multilayer Ceramic Construction: Offers high capacitance values in a small physical size.
  • High Reliability: Ceramic capacitors are known for their stability and long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • SMD (Surface Mount Device): Designed for automated assembly using reflow soldering.
  • Specific Capacitance Value: The '271J' portion of the part number indicates a capacitance of 270 pF (picoFarads) with a tolerance of ±5%.
  • Specific Voltage Rating: The 'SQV' portion likely refers to the voltage rating, which needs to be confirmed from the datasheet but is typically in the range of 50V to 100V.

Benefits

  • Improved Circuit Performance: Provides stable and reliable operation in various electronic circuits.
  • Reduced Noise: Effectively suppresses unwanted noise and voltage fluctuations.
  • Compact Design: Small physical size allows for high-density circuit designs.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Long Lifespan: Ceramic capacitors offer a long and stable operational life.

Additional Details

The SQV453226T-271J is typically available in a standard EIA (Electronic Industries Alliance) case size. The exact dimensions depend on the specific case size, such as 0402, 0603, or 0805. It is important to consult the manufacturer's datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and operating temperature range. The temperature coefficient indicates how much the capacitance changes with temperature variations, which is a critical parameter in certain applications. The termination material is typically nickel barrier with tin plating, providing excellent solderability and resistance to oxidation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess