EN
  • EN
  • DE

SSL3321-680M

Part No SSL3321-680M
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 341055-SSL3321-680M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL3321-680M CAD Model

Description

The SSL3321-680M is a shielded power inductor manufactured by Yageo. It is designed to provide efficient energy storage and filtering in DC-DC converters and other power management circuits. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic environments. The '680M' indicates an inductance value of 68µH with a tolerance of ±20%.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Point-of-Load (POL) Converters
  • Filtering Circuits

Features

  • Shielded Construction: Minimizes EMI emissions.
  • Surface Mount Design: Facilitates automated assembly.
  • Compact Size: Saves valuable board space.
  • High Saturation Current: Allows for high current handling without significant inductance drop.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.

Benefits

  • Reduced EMI: Ensures stable operation and minimizes interference with nearby components.
  • Easy Integration: Simplifies the manufacturing process.
  • Smaller Footprint: Enables more compact and efficient designs.
  • Reliable Performance: Ensures stable operation under varying load conditions.
  • Improved Efficiency: Reduces power losses and heat generation.

Technical Specifications

The SSL3321-680M features an inductance of 68µH with a tolerance of ±20%. The saturation current (Isat) and RMS current (Irms) ratings are crucial parameters, and these can be found in the product datasheet. The DC resistance (DCR) is typically very low. The operating temperature range is usually from -40°C to +125°C. For detailed electrical characteristics and performance specifications, refer to the official Yageo datasheet.

This inductor is a suitable choice for a variety of power management applications where size, performance, and cost are important considerations. Its robust design and reliable performance make it a good fit for demanding environments.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess