EN
  • EN
  • DE

UPB201212T-101Y-N

Part No UPB201212T-101Y-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 389750-UPB201212T-101Y-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPB201212T-101Y-N CAD Model

Description

The UPB201212T-101Y-N is a small, surface-mount wire-wound inductor manufactured by Yageo. It's designed for use in various electronic circuits where inductance is required for filtering, tuning, or energy storage. Its compact size and excellent electrical characteristics make it suitable for space-constrained applications.

Applications

  • Smartphones and Mobile Devices: Used in RF circuits for impedance matching and filtering.
  • Tablets and Portable Electronics: Employed in power management circuits and signal conditioning.
  • Wireless Communication Systems: Utilized in antenna matching networks and RF front-end modules.
  • Bluetooth Modules: Integrated in filtering and impedance matching circuits.
  • GPS Devices: Used in RF circuits for signal filtering.
  • Wearable Technology: Found in various circuits within smartwatches, fitness trackers, and other wearable devices.
  • DC-DC Converters: Employed in the input or output filtering stages of DC-DC converters.

Features

  • Small Size: 2.0mm x 1.2mm x 1.2mm dimensions allow for high-density board layouts.
  • Wire-Wound Construction: Provides stable inductance and high Q-factor.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Current Handling Capability: Designed to withstand relatively high current levels without saturation.
  • RoHS Compliant: Lead-free and environmentally friendly.
  • 100nH Inductance: Specified inductance value for targeted circuit performance.

Benefits

  • Miniaturization: Contributes to smaller and more compact electronic devices.
  • Stable Performance: Wire-wound construction ensures consistent inductance value over temperature and frequency.
  • Easy Assembly: Surface mount design allows for automated placement and soldering.
  • High Efficiency: High Q-factor minimizes energy loss in the circuit.
  • Reliable Operation: Robust design ensures long-term reliability in demanding applications.
  • Environmental Compliance: RoHS compliance meets environmental regulations.

Additional Details

The UPB201212T-101Y-N inductor has a nominal inductance of 100nH with a specified tolerance. It typically features a high self-resonant frequency (SRF) which is important for high-frequency applications. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The part number indicates a specific tolerance code (Y) and packaging type (N). Detailed electrical characteristics, including Q-factor, SRF, and DCR (DC Resistance), can be found in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0144 $50.0400
8,405+ $0.0119 $100.0195
13,045+ $0.0115 $150.0175
18,020+ $0.0111 $200.0220
23,150+ $0.0108 $250.0200
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess