EN
  • EN
  • DE

VRS0402SR55R330N

Part No VRS0402SR55R330N
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Yageo
Win Source Part Number 408509-VRS0402SR55R330N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VRS0402SR55R330N CAD Model

Description

The VRS0402SR55R330N is a thick film chip resistor manufactured by Yageo. This is a surface mount component utilizing the 0402 package, offering stability in a small design. It is designed for circuits where a precise resistance is needed.

Applications:

  • Consumer Electronics: Used in smartphones, digital cameras, and other portable devices for current limiting and voltage division.
  • Power Supplies: Used in power supplies to help regulate current and voltage.
  • Industrial Controls: Found in various industrial control systems for precision resistance.
  • Automotive Electronics: Found in automotive control systems.
  • LED Lighting: It is used to manage current to LEDs.

Features:

  • 0402 Package: Small footprint for high-density PCB layouts.
  • Thick Film Construction: Provides stable and consistent performance.
  • SMD Design: Designed for surface mount assembly processes.
  • Available in a Variety of Resistances: Meets various circuit applications (resistance value is derived from part number).
  • RoHS Compliant: Pb-free construction.

Benefits:

  • Space Saving: Small size allows for compact designs.
  • Reliable Operation: Provides stable resistance over its lifespan.
  • Cost-Effective: Provides balance of performance and cost.
  • Easy Assembly: Can be used with automated assembly.
  • Eco-Friendly: Meets environmental standards.

Additional Details:

The resistance value of the VRS0402SR55R330N is determined by the numerical part of the product number. The '55R3' indicates a resistance of 55.3 ohms. The 'N' at the end signifies a standard packaging. The power rating of this 0402 resistor is typically 1/16W (0.0625W). Verify the datasheet to confirm this. The temperature coefficient of resistance (TCR) is a critical parameter. The operating temperature is typically -55°C to +155°C. The product is commonly constructed from a ceramic substrate and thick film resistive layer.

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
Lowest to $61.1769
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.0647

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess