EN
  • EN
  • DE

YDA144

Part No YDA144
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Description STEREO 2.1W Non-Clip DIGITAL AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411385-YDA144
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA144 CAD Model

Description

The Yamaha YDA144 is a digital audio power amplifier IC designed for various audio applications. As a product of Yamaha, a leading manufacturer of audio equipment, the YDA144 is engineered to deliver high-quality audio amplification with efficiency and reliability. This IC is suitable for use in products ranging from portable audio devices to home entertainment systems.

Applications:

  • Portable Speakers
  • Docking Stations
  • USB Speakers
  • Home Theater Systems
  • Automotive Audio Systems

Features:

  • Digital Input: Supports digital audio input, enabling direct connection to digital audio sources.
  • High Efficiency: Designed for high power efficiency, which reduces heat dissipation and prolongs battery life in portable devices.
  • Integrated Protection Circuits: Includes protection against overcurrent, overvoltage, and thermal overload to ensure stable and reliable operation.
  • Compact Package: Comes in a compact package that facilitates easy integration into space-constrained applications.
  • Low Distortion: Offers clear and accurate audio reproduction with low total harmonic distortion (THD).
  • PWM Output: Utilizes Pulse Width Modulation (PWM) for efficient power amplification.

Benefits:

  • Enhanced Audio Quality: Provides clear, high-quality audio reproduction, improving the overall listening experience.
  • Extended Battery Life: High power efficiency reduces power consumption, thereby extending battery life in portable audio devices.
  • Increased System Reliability: Integrated protection features safeguard the IC and connected components from potential damage.
  • Simplified Design: Compact package and digital input streamline the design and integration process, saving time and resources.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, enhancing the stability and longevity of the system.

The YDA144 is designed with PWM (Pulse Width Modulation) output, which contributes to its high efficiency. It's commonly used in applications where both size and power consumption are important considerations. The built-in protection circuits further enhance its reliability, making it a dependable choice for diverse audio amplification needs. With its combination of performance, efficiency, and protection features, the YDA144 is an excellent solution for incorporating high-quality audio amplification into a variety of consumer electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess