EN
  • EN
  • DE

YM2149F

Part No YM2149F
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998620-YM2149F
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM2149F CAD Model

Description

The YM2149F is a Programmable Sound Generator (PSG) chip manufactured by Yamaha. It is a popular sound chip that was widely used in 8-bit and 16-bit computers and arcade games during the 1980s and early 1990s. It generates sound using three independent channels, each capable of producing a variety of tones and noise.

Applications:

  • Video game consoles: Used as the primary sound chip in various retro game consoles.
  • Arcade games: Provided sound effects and music in many classic arcade games.
  • Home computers: Integrated into various home computer systems for sound generation.
  • Synthesizers: Used in some early synthesizers for creating electronic music.
  • DIY electronic projects: Popular among hobbyists and enthusiasts for creating retro sound effects and music.

Features:

  • Three independent channels: Each channel can produce different tones and noise.
  • Square wave generation: Capable of generating square waves with adjustable duty cycles.
  • Noise generation: Can generate white noise for creating percussive sounds and sound effects.
  • Envelope generator: Provides control over the volume envelope for each channel.
  • Programmable parameters: Frequency, volume, and envelope can be programmed via a parallel interface.

Benefits:

  • Versatile sound generation: Capable of producing a wide range of sounds, from simple tones to complex sound effects.
  • Retro sound: Provides the distinctive sound of classic 8-bit and 16-bit games and computers.
  • Easy to program: Simple programming interface makes it easy to control and manipulate the sound parameters.
  • Low cost: Relatively inexpensive compared to more complex sound chips.
  • Widely available: Can still be found in various electronic component suppliers.

Additional Details:

The YM2149F typically requires a 5V power supply. The chip is controlled through a parallel interface, allowing the host system to set the frequency, volume, and other parameters of each channel. The YM2149F is known for its distinctive, characteristic sound that has become iconic in retro gaming and electronic music. While more advanced sound chips exist today, the YM2149F remains popular for its simplicity and unique sonic character.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess