EN
  • EN
  • DE

YM2608B

Part No YM2608B
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411531-YM2608B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YM2608B CAD Model

Description

The Yamaha YM2608B, also known as the OPNA, is a sound chip developed by Yamaha. It's a programmable sound generator (PSG) that found use in various arcade games, computer sound cards, and other audio applications. The YM2608B is a versatile chip capable of producing a wide range of sound effects and musical tones.

Applications:

  • Arcade game sound boards
  • Computer sound cards (e.g., NEC PC-8801, PC-9801)
  • Synthesizers and electronic musical instruments
  • Amusement park rides and attractions

Features:

  • FM Synthesis: Utilizes FM (Frequency Modulation) synthesis for generating complex and dynamic sounds.
  • 6 FM Channels: Supports 6 simultaneous FM channels, allowing for polyphonic music and sound effects.
  • SSG (Software Sound Generator): Includes an SSG section, providing compatibility with older sound standards and offering additional sound capabilities.
  • Rhythm Sound Source: Contains a dedicated rhythm sound source for creating percussion and drum sounds.
  • Programmable: Highly programmable, allowing developers to customize sound parameters and create unique audio experiences.
  • Multiple Tone Generators: Combines FM synthesis, SSG, and rhythm sound sources for a wide variety of sonic possibilities.
  • External DAC: Requires an external DAC (Digital-to-Analog Converter) to output audio signals.

Benefits:

  • Versatile Sound Generation: Capable of producing a wide range of sounds, from synthesized instruments to sound effects.
  • Retro Gaming Audio: Provides authentic audio experiences for retro games and arcade systems.
  • Enhanced Audio Quality: Delivers higher-quality audio compared to older sound chips.
  • Programmability: Allows developers to fine-tune sound parameters and create custom audio effects.
  • Compatibility: Offers compatibility with older sound standards through its SSG section.

Additional Details:

The YM2608B's FM synthesis capabilities allow for the creation of complex and evolving sounds. The chip uses operators to modulate the frequency of carrier waves, resulting in a rich and dynamic sonic palette. The SSG section of the YM2608B provides three square wave channels and a noise generator, offering compatibility with older sound standards like the AY-3-8910. The dedicated rhythm sound source simplifies the creation of percussion sounds. The YM2608B's programmability allows developers to customize sound parameters, such as frequency, modulation depth, and envelope characteristics, to create unique audio experiences. The chip typically requires an external DAC (Digital-to-Analog Converter) to convert the digital audio signals into analog audio that can be played through speakers or headphones. The combination of FM synthesis, SSG, and a dedicated rhythm sound source makes the YM2608B a powerful and versatile sound chip for various audio applications, especially within the realm of retro gaming and computer audio.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess