EN
  • EN
  • DE

YM3012

Part No YM3012
Manufacturer Yamaha
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106085-YM3012
Categories OEM Parts(T-Z)
Manufacturer Yamaha
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YM3012 CAD Model

Description

The Yamaha YM3012 is a DAC (Digital-to-Analog Converter). Often paired with Yamaha's sound chips, like the YM2612, to convert digital audio signals into analog audio output for playback.

Applications:

  • Sound Cards: Historically used in computer sound cards to generate audio output.
  • Arcade Games: Commonly found in arcade machines to convert digital audio data from sound chips into audible sounds.
  • Synthesizers and Samplers: Employed in older digital synthesizers and samplers as a DAC for audio reproduction.
  • Music Workstations: Integrated into digital music workstations (DAWs) for audio output.
  • Audio Interfaces: Can be found in early audio interface designs.

Features:

  • Digital-to-Analog Conversion: Converts digital audio data into an analog audio signal.
  • Multiple Channels: Often supports multiple audio channels (stereo).
  • High Resolution: Offers relatively high audio resolution for its time period.
  • Low Distortion: Designed to minimize audio distortion during the conversion process.
  • Parallel Interface: Typically utilizes a parallel interface for receiving digital audio data.

Benefits:

  • High-Quality Audio Output: Provides clear and accurate audio reproduction.
  • Compatibility: Designed to work seamlessly with Yamaha's sound chips.
  • Low Noise: Minimizes noise in the audio output signal.
  • Stable Performance: Provides reliable and consistent audio conversion.

Additional Details:

The YM3012 typically operates with a specific voltage supply and requires a clock signal. The digital audio data is transmitted through a parallel interface, and the YM3012 converts this data into an analog audio signal that can be amplified and played through speakers. Detailed specifications, including pinouts and electrical characteristics, are available in the Yamaha datasheet for the YM3012.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess