EN
  • EN
  • DE

YMF740C-V

Part No YMF740C-V
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411592-YMF740C-V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YMF740C-V CAD Model

Description

The Yamaha YMF740C-V is an audio controller chip designed for use in sound cards and other multimedia audio applications. It provides comprehensive audio processing capabilities, supporting a wide range of audio formats and features for playback and recording.

Applications

  • Sound cards for desktop computers
  • Multimedia audio systems
  • Audio recording and playback devices

Features

  • PCI Interface: Utilizes a PCI interface for high-speed communication with the host computer.
  • OPL3 FM Synthesizer: Includes an OPL3 FM synthesizer for generating music and sound effects.
  • WaveTable Synthesis support: Capable of supporting WaveTable synthesis for high-quality audio reproduction, often through external ROM.
  • DirectSound and DirectSound 3D support: Offers compatibility with DirectSound and DirectSound 3D for immersive audio experiences in games.
  • Full-duplex operation: Supports simultaneous recording and playback of audio.
  • Integrated mixer: Includes a built-in mixer for managing multiple audio sources.

Benefits

  • Enhanced audio performance: The PCI interface enables faster data transfer and improved audio quality.
  • Versatile audio capabilities: Supports both FM and WaveTable synthesis for a wide range of audio applications.
  • Immersive gaming experience: DirectSound 3D support enhances the realism of game audio.
  • Comprehensive audio solution: Integrates multiple audio functions into a single chip, reducing the need for external components.

Additional Details

The YMF740C-V uses the PCI bus for communication, allowing faster data transfer and minimal latency. The OPL3 FM synthesizer enables compatibility with legacy audio standards, while WaveTable synthesis support enables high-quality sound. Commonly found in budget to mid-range sound cards. Power consumption is low. Surface-mount package is typical for PCB integration.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess