EN
  • EN
  • DE

YSS920-S

Part No YSS920-S
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411746-YSS920-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YSS920-S CAD Model

Description

The Yamaha YSS920-S is a professional-grade soprano saxophone designed for experienced players and advanced students. It is renowned for its exceptional intonation, responsive keywork, and rich, focused tone. As part of Yamaha's Custom series, the YSS920-S embodies the company's commitment to craftsmanship and quality, providing a superior playing experience.

Applications:

  • Solo performance
  • Orchestral settings
  • Chamber music
  • Professional recording sessions
  • Advanced saxophone studies

Features:

  • One-piece body: Offers enhanced resonance and tonal projection.
  • Annealed brass: Provides a warm, mellow tone.
  • Hand-engraved bell: Adds an elegant aesthetic touch and contributes to the instrument's resonance.
  • High F# key: Extends the instrument's range and offers greater flexibility in performance.
  • Adjustable thumb hook: Ensures comfortable hand positioning and playing ergonomics.
  • Custom neck: Designed for optimal airflow and intonation.
  • Mother-of-pearl key buttons: Provide a comfortable and secure feel.
  • Drawn tone holes: Ensure consistent pad seating and improved intonation.

Benefits:

  • Exceptional intonation: Allows for accurate pitch and harmonic control across the instrument's entire range.
  • Responsive keywork: Enables fast and fluid passages with minimal effort.
  • Rich, focused tone: Provides a warm and expressive sound suitable for a variety of musical styles.
  • Durability and reliability: Built to withstand the demands of professional use.
  • Enhanced playability: Offers a comfortable and ergonomic playing experience.
  • Improved resonance and projection: Ensures that the instrument's sound carries effectively in any performance setting.

The YSS920-S features a silver-plated finish which gives it a clear and bright sound. The custom neck design specifically contributes to improved intonation and response. The meticulously crafted keywork is designed for speed and precision, allowing players to execute complex passages with ease. The overall design and construction of the YSS920-S reflect Yamaha's dedication to producing instruments of exceptional quality and performance. The attention to detail and commitment to using high-quality materials ensure that the YSS920-S will provide years of reliable service for discerning saxophonists.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4996 $67.4980
11+ $11.0765 $121.8415
17+ $10.7311 $182.4287
23+ $10.3846 $238.8458
29+ $10.0381 $291.1049
39+ $8.9998 $350.9922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess