EN
  • EN
  • DE
  • IT

PJS008-2003-1

Part No PJS008-2003-1
Manufacturer Yamaichi
Catalog Memory Connectors - PC Card Sockets
Description REVERSE MOUNT PUSH-PUSH MICRO SD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Yamaichi
Series PJS
Package Tape & Reel
Product Status Active
Card Type Secure Digital - microSD™
Number of Positions 9 (8 + 1)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Switch
Height Above Board 0.073" (1.85mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold-Nickel
Base Product Number PJS008
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 848828-PJS008-2003-1
Ultra Librarian 3D Model Ultra Librarian PJS008-2003-1 CAD Model

Description

The PJS008-2003-1 is a PC Card socket connector designed for memory applications.

  • Series: PJS
  • Positions: 9 (8 + 1)
  • Switch: Yes
  • Card Type: Secure Digital - microSD™
  • Insertion/Removal Method: Push-In / Push-Out
  • Contact Finish: Gold-Nickel
  • Packaging: Tape & Reel
  • Height Above Board: 0.073" (1.85mm)
  • Mounting Type: Surface Mount, Reverse-Bottom
  • Manufacturer: Yamaichi
  • Category: Memory Connector
  • Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD
Need more? Email Us
Amphenol
CONN SIM CARD PUSH-PUSH R/A SMD
Lowest to $2.5029
3M
CONN COMPACT FLASH CARD R/A SMD / Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD 0.5A T/R
Need more? Email Us
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642
3M
CONN MICRO SD CARD PUSH-PUSH R/A / Normal Polarization, Push-Push, Surfacemount
Lowest to $6.3435
Amphenol
CONN SD CARD PUSH-PUSH SMD
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.5654

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess