EN
  • EN
  • DE
Part No 15A
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Hard To Find
Description Silicon Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yangzhou yangjie electronic co., ltd
Win Source Part Number 1121323-15A
Manufacturer Homepage www.21yangjie.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15A CAD Model

Description

The 15A, manufactured by Yangzhou Yangjie Electronic Co., Ltd, is a diode rectifier. Yangjie Electronic specializes in discrete semiconductor devices and power rectifiers. This 15A diode is designed for various power rectification applications where a higher current capacity is required. It provides efficient conversion of alternating current (AC) to direct current (DC).

Applications

  • Power Supplies: Converting AC voltage to DC voltage in power supplies for electronic devices.
  • Battery Charging: Rectifying AC voltage for battery charging circuits.
  • Motor Control: Providing rectified DC voltage for motor control circuits.
  • Inverters: Used in inverters to convert DC voltage back to AC voltage.
  • Welding Equipment: Rectifying AC voltage in welding machines.

Features

  • High Current Capacity: Capable of handling up to 15A of forward current.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation during operation.
  • High Surge Current Capability: Withstands brief periods of high current surges.
  • Fast Recovery Time: Enables efficient operation in high-frequency circuits.
  • Robust Construction: Designed for reliable performance in demanding environments.

Benefits

  • Efficient Power Conversion: Provides efficient AC to DC conversion, minimizing energy waste.
  • Reliable Performance: Robust design ensures dependable operation in various applications.
  • High Current Handling: Suitable for applications requiring high current capacity.
  • Protection against Overloads: Withstands surge currents, preventing damage to the diode.
  • Improved System Efficiency: Low forward voltage drop contributes to overall system efficiency.

Specific technical specifications for the 15A diode may include the peak reverse voltage (VRRM), forward voltage (VF), and operating temperature range. The package type is also a key factor, influencing its mounting and thermal dissipation characteristics. Common package types for diodes of this current rating are DO-201AD or similar. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines. Correct heatsinking may be required depending on the application and ambient temperature to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0275 $60.4125
35+ $3.3045 $115.6575
55+ $3.2017 $176.0935
75+ $3.0977 $232.3275
97+ $2.9949 $290.5053
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess