EN
  • EN
  • DE

YB-TG128160S14A-C-A

Part No YB-TG128160S14A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 1.77" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 1.77" TFT(TN) + CTPT(OGS) Module
Resolution 128x160
Module Brightness 218cd/m²
Working Temperature -20-70℃
Driver IC TFT:ST7735P3
Touch IC ST1615
Interface TFT- MCU/SPI ; CTP-I²C
Bonding Air Gap
Ultra Librarian 3D Model Ultra Librarian YB-TG128160S14A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
2.4" Bar Type TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
15.6" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.8" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
4.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
21.5" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.1" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.2" TFT + CTP Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess