EN
  • EN
  • DE
  • IT

HFR30A12

Part No HFR30A12
Manufacturer YENYO TECHNOLOGY Co., Ltd
Description Hyperfast Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YENYO TECHNOLOGY Co., Ltd
Win Source Part Number 1180299-HFR30A12
Manufacturer Homepage www.yenyo.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFR30A12 CAD Model

Description

The HFR30A12 is a rectifier diode manufactured by YENYO TECHNOLOGY Co., Ltd. It's designed to convert alternating current (AC) to direct current (DC) efficiently and reliably, and it's frequently used in power supplies, adapters, and various electronic circuits.

Applications:

  • Power Supplies
  • AC to DC adapters
  • Battery Chargers
  • LED lighting systems
  • General-purpose rectification

Features:

  • High Surge Current Capability: Capable of withstanding large transient current spikes.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Ensures stable performance and long life.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Compact Package: Allows for high-density PCB layouts.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Efficient AC to DC conversion, leading to reduced energy consumption.
  • Robust design protects against current surges.
  • Long operational life reduces the need for replacements.
  • Suitable for use in high-frequency circuits.
  • Easy to integrate into a variety of electronic designs.
  • Environmentally friendly.

Additional Details:

The HFR30A12 is typically available in packages like DO-27 or similar through-hole or surface-mount options. Its high surge current rating makes it durable in applications with potential current spikes. A low forward voltage drop enhances energy efficiency by minimizing power dissipation when conducting. Its fast switching capabilities make it suitable for high-frequency applications. This diode is designed for a broad temperature range to guarantee stable performance across various operating conditions. Specific characteristics like maximum forward current, reverse voltage, and junction capacitance can be found in the manufacturer's datasheet.

As a robust and efficient rectifier diode, the HFR30A12 is suitable for many AC to DC conversion tasks. It is a popular option in modern electronic designs due to its robust design and adherence to environmental requirements.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4554 $66.0330
350+ $0.3737 $130.7950
540+ $0.3620 $195.4800
740+ $0.3503 $259.2220
955+ $0.3387 $323.4585
1,280+ $0.3036 $388.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess