EN
  • EN
  • DE

A3F4GH40CBF-WD

Part No A3F4GH40CBF-WD
Manufacturer Zentel
Catalog DRAM
Description DDR4-2666 256Mx16 (4Gb) 1.2V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446539-A3F4GH40CBF-WD
Manufacturer Zentel
Ultra Librarian 3D Model Ultra Librarian A3F4GH40CBF-WD CAD Model

Description

The A3F4GH40CBF-WD by Zentel is a DDR4 DRAM module designed to meet the rigorous demands of modern computing environments. With a configuration of DDR4-2666 256Mx16, it provides a total storage capacity of 4 gigabits, catering to systems requiring high-speed memory for efficient performance. Operating at a standard voltage of 1.2V, this memory module emphasizes energy conservation while maintaining optimal performance levels, ideal for energy-sensitive applications without compromising on speed and reliability. Its DDR4-2666 specification denotes a high transfer rate, ensuring swift data processing and an enhan

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256k x 36 4Mbit
Need more? Email Us
Microchip Technology
SRAM 1024K 2.5V SPI SERIAL SRAM SQI
Lowest to $4.0649
Alliance Memory, Inc.
SDRAM DDR1 512k x 18 9Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx16 (512Mb) 54-BGA
Lowest to $22.8494
Alliance Memory, Inc.
DDR1, 64Mb, 4M x 16 200 MHz, Industrial Temp(A)
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess