EN
  • EN
  • DE

A3R1GE40JBF-AH

Part No A3R1GE40JBF-AH
Manufacturer Zentel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zentel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816319-A3R1GE40JBF-AH
Ultra Librarian 3D Model Ultra Librarian A3R1GE40JBF-AH CAD Model

Description

The A3R1GE40JBF-AH is a 1Gb (Gigabit) DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Zentel. This memory chip is designed for applications requiring high-speed data access and low power consumption, making it suitable for a variety of embedded systems, consumer electronics, and networking devices.

Applications

  • Embedded Systems: Used in embedded systems requiring high-speed memory for data processing and storage.
  • Consumer Electronics: Employed in devices such as set-top boxes, smart TVs, and gaming consoles.
  • Networking Devices: Incorporated in routers, switches, and other networking equipment.
  • Industrial Automation: Utilized in industrial control systems and automation equipment.
  • Automotive Applications: Used in automotive infotainment systems and advanced driver-assistance systems (ADAS).

Features

  • 1Gb Capacity: Provides a storage capacity of 1 Gigabit (128MB).
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption.
  • High Speed: Supports high data transfer rates, enabling fast data access.
  • x16 Organization: Organized as 64M x 16, providing a wide data bus for improved performance.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Increased Memory Capacity: The 1Gb capacity provides ample memory space for demanding applications.
  • Reduced Power Consumption: The DDR3L technology reduces power consumption, extending battery life in portable devices.
  • Improved Performance: The high data transfer rates enable faster data access and improved system performance.
  • Wide Data Bus: The x16 organization provides a wide data bus for efficient data transfer.
  • Environmentally Friendly: The RoHS compliance ensures that the product is environmentally safe.

Additional Details

The A3R1GE40JBF-AH typically operates at a clock frequency of 800MHz, resulting in a data transfer rate of 1600 Mbps (Megabits per second). It is available in various package options, such as FBGA (Fine-Pitch Ball Grid Array). The operating temperature range is generally between 0°C and +85°C. The specific datasheet should be consulted for precise specifications, timing parameters, and package dimensions. This memory chip is commonly used in various electronic applications where high-speed and low-power memory is required.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess