EN
  • EN
  • DE

BC858CTA

Part No BC858CTA
Manufacturer Zetex Semiconductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer Zetex Semiconductors
Manufacturer Homepage www.diodes.com/
RoHS State Request Verification
Win Source Part Number 722568-BC858CTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC858CTA CAD Model

Description

The BC858CTA is a PNP general-purpose bipolar junction transistor (BJT) manufactured by Diodes Incorporated (formerly Zetex Semiconductors). It is designed for low-power amplification and switching applications. This transistor is commonly used in various electronic circuits due to its versatility and small size.

Applications

  • General-purpose amplification
  • Switching circuits
  • Audio amplification
  • Signal processing
  • Driver stages
  • Mobile applications

Features

  • PNP transistor
  • Low collector-emitter saturation voltage
  • High current gain (hFE)
  • Small SOT-23 package
  • Lead-free finish
  • Halogen and Antimony free

Benefits

  • Provides efficient amplification and switching
  • Reduces power consumption due to low saturation voltage
  • Offers high gain for sensitive circuits
  • Saves space in compact designs due to small package
  • Complies with environmental regulations
  • Ensures reliable performance in various applications

Additional Details

The BC858CTA transistor typically features a collector current (Ic) of up to -100mA and a collector-emitter voltage (Vceo) of -30V. The current gain (hFE) typically ranges from 200 to 450, making it suitable for amplifying weak signals. The SOT-23 package allows for easy surface mounting on printed circuit boards, which is essential for high-density electronic designs. It's commonly used in audio amplifiers, signal conditioning circuits, and small switching applications. Diodes Incorporated provides detailed datasheets containing specific electrical characteristics, absolute maximum ratings, and thermal performance data. It's critical to consult the datasheet to ensure the transistor operates within its safe operating area. The BC858CTA also provides excellent linearity for a low-cost component, making it an excellent choice for low-noise amplifier front-ends. The relatively high transition frequency of the BC858CTA allows it to be useful in many high frequency applications, up to the low VHF range.

Important Note: Always refer to the official Diodes Incorporated datasheet for the most accurate and up-to-date specifications before using this component in any application.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess