EN
  • EN
  • DE

FMMT619

Part No FMMT619
Manufacturer Zetex Semiconductors
Description NPN SILICON POWER (SWITCHING) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1174810-FMMT619
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian FMMT619 CAD Model

Description

The FMMT619 is a high-performance NPN transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It is specifically designed for applications requiring high gain and low saturation voltage. This transistor is ideal for use in amplification and switching circuits where efficiency and signal integrity are critical.

Applications:

  • Low noise amplifiers
  • High-frequency amplifiers
  • Switching circuits
  • Portable devices
  • Battery-powered applications

Features:

  • High Current Gain: Offers a high DC current gain (hFE), ensuring efficient amplification.
  • Low Saturation Voltage: Provides a low collector-emitter saturation voltage (VCE(sat)), minimizing power loss.
  • Small Signal Amplification: Optimized for small signal amplification.
  • Surface Mount Package: Comes in a compact SOT-23 package for efficient PCB assembly.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • Improved Signal Amplification: High gain ensures strong and clear signal amplification.
  • Reduced Power Consumption: Low saturation voltage minimizes power dissipation and extends battery life in portable devices.
  • Efficient Switching: Fast switching speeds allow for efficient operation in switching circuits.
  • Compact Design: Small SOT-23 package enables compact and space-saving designs.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Technical Specifications:

Typical technical specifications for the FMMT619 include:

  • Collector-Emitter Voltage (VCEO): 20V
  • Collector Current (IC): 1A
  • Power Dissipation (PD): 500mW
  • DC Current Gain (hFE): Typically 100 to 300 (at specified test conditions)
  • Saturation Voltage (VCE(sat)): Typically 0.2V at IC = 1A
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The FMMT619 from Zetex Semiconductors is a highly reliable and efficient NPN transistor suitable for various amplification and switching applications. Its high gain, low saturation voltage, and compact SOT-23 package make it an excellent choice for designers looking to optimize performance and minimize power consumption in their circuits. This transistor is especially well-suited for portable devices and other battery-powered applications where efficiency is paramount.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,567 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess