EN
  • EN
  • DE

DS90UB934TRGZRQ1

Part No DS90UB934TRGZRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 12 BIT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Input Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name DS90UB934
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DS90UB934TRGZRQ1TR, DS90UB934TRGZRQ1-ND, 296-DS90UB934TRGZRQ1DKR, 296-DS90UB934TRGZRQ1CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847625-DS90UB934TRGZRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB934TRGZRQ1 CAD Model

Description

Overview of DS90UB934TRGZRQ1

The DS90UB934TRGZRQ1 is a high-performance FPD-Link III Deserializer from Texas Instruments, designed for automotive and industrial applications that require high-speed serial data transmission and conversion to parallel video interfaces. This advanced chip is an integral component for systems that demand reliable transmission of video and data signals over long distances with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: Supports data rates up to 12 Gbps, enabling the transmission of high-definition video and data streams.
  • FPD-Link III Technology: Utilizes Texas Instruments' proprietary FPD-Link III interface, which provides a robust and high-speed communication channel over a single differential pair.
  • Advanced Error Detection: Equipped with error detection and handling capabilities to ensure data integrity during transmission.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable length and quality, ensuring optimal signal integrity.
  • Backward Compatibility: Compatible with previous FPD-Link generations, allowing for seamless integration with existing designs.

Applications

The DS90UB934TRGZRQ1 is particularly well-suited for automotive applications, such as infotainment systems, rear-seat entertainment, and advanced driver assistance systems (ADAS), where high-resolution video streaming is crucial. It is also applicable in industrial settings that require robust, high-speed data communication, like machine vision systems and video surveillance.

Quality and Reliability

As with all Texas Instruments products, the DS90UB934TRGZRQ1 is manufactured to meet high-quality standards. It is designed to operate in harsh environments, which is critical for automotive and industrial applications. The device is AEC-Q100 qualified, ensuring automotive-grade reliability and performance.

Design Support

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design guides. TI also offers evaluation modules and reference designs to accelerate the development process, allowing engineers to quickly integrate the DS90UB934TRGZRQ1 into their projects.

With its combination of high-speed data transmission, robust signal integrity, and automotive-grade reliability, the DS90UB934TRGZRQ1 is a top choice for designers looking to create cutting-edge video and data communication systems.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8047 $53.2658
33+ $3.1218 $103.0194
50+ $3.0243 $151.2150
69+ $2.9267 $201.9423
89+ $2.8291 $251.7899
119+ $2.5365 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess