EN
  • EN
  • DE

LMH0074SQ/NOPB

Part No LMH0074SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC ADAPT CBL EQUALIZER 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Displays
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 16-WQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1055217-LMH0074SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMH0074SQ/NOPB CAD Model

Description

Product Overview: LMH0074SQ/NOPB

The LMH0074SQ/NOPB is a high-performance SDI Reclocker designed by Texas Instruments to provide enhanced signal conditioning for professional video broadcast and high-speed digital applications. This advanced component is an integral part of any system requiring robust signal integrity for serial digital interface (SDI) signals.

Key Features

  • Support for Multiple Standards: The LMH0074SQ/NOPB is capable of reclocking a wide range of data rates, including SMPTE 259M, SMPTE 344M, SMPTE 292M, and SMPTE 424M. This versatility makes it suitable for various SDI formats such as SD-SDI, HD-SDI, and 3G-SDI.
  • Automatic Rate Detection: With its built-in automatic rate detection feature, the device can easily adapt to different data rates without external intervention, simplifying the design and reducing system complexity.
  • Low Power Consumption: The device is engineered for power efficiency, which is critical in high-density broadcast equipment where thermal management is a key concern.
  • Advanced Signal Conditioning: It offers cable equalization and output de-emphasis, enhancing signal quality over long cable runs and ensuring reliable data transmission.

Applications

The LMH0074SQ/NOPB is ideal for a broad range of applications in the professional video industry, including:

  • Video routers and switchers
  • Video distribution amplifiers
  • Video editing and production equipment
  • Studio-to-studio links
  • Camera control units

Package and Quality

Enclosed in a compact 48-pin WQFN package, the LMH0074SQ/NOPB is designed for space-constrained applications while still delivering high performance. The device is also part of Texas Instruments' "NOPB" (No Lead) series, which indicates a commitment to environmentally friendly manufacturing processes without the use of lead.

Conclusion

In conclusion, the LMH0074SQ/NOPB from Texas Instruments represents a state-of-the-art solution for maintaining signal integrity in digital video applications. Its combination of performance, power efficiency, and ease of use make it an excellent choice for professionals seeking to ensure high-quality signal transmission in their video systems.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3795 $55.1385
7+ $15.0806 $105.5642
11+ $14.6093 $160.7023
15+ $14.1381 $212.0715
19+ $13.6668 $259.6692
25+ $12.2530 $306.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess