The SST39VF3201 is a 32 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's organized as 4M x 8, and operates at 3.0 V. This flash memory device combines high performance with low power consumption, making it well-suited for a broad range of applications including embedded systems, portable devices, and data storage.
Applications:
- Embedded Systems: Storage for firmware, boot code, and application data in embedded systems like industrial controllers, medical devices, and networking equipment.
- Consumer Electronics: Used in digital cameras, MP3 players, and handheld gaming devices for storing user data, application code, and multimedia content.
- Networking Devices: Storage of configuration settings, operating system images, and firmware updates in routers, switches, and modems.
- Data Logging: Used in data loggers for storing sensor data, configuration parameters, and event logs in industrial, environmental, and scientific applications.
- Automotive Systems: Storage of calibration data, software updates, and map data in automotive ECUs (Engine Control Units) and infotainment systems.
Features:
- 32 Mbit Density: Provides a storage capacity of 32 megabits (4M x 8).
- 3.0 V Supply Voltage: Operates on a single 3.0 V power supply, simplifying system design and reducing power consumption.
- Superior Reliability: Offers high endurance and data retention.
- Fast Read Access Time: Delivers quick read access, enhancing system responsiveness.
- Sector Erase Capability: Enables individual sectors to be erased without affecting other memory regions.
- Chip Erase: The entire memory array can be erased.
- Write Protection: Protects the data on the memory array from accidental corruption.
- Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
Benefits:
- High Performance: Enables rapid read/write operations, boosting system performance and responsiveness.
- Reliable Storage: Guarantees data integrity with robust write protection and high data retention capabilities.
- Low Power Consumption: Reduces power usage, prolonging battery life in portable devices and cutting energy costs.
- Simple Integration: Offers an industry-standard interface for easy integration with microcontrollers and other system components.
- Compact Size: Comes in compact packages, maximizing board space efficiency in space-constrained applications.
Technical Specifications:
The SST39VF3201 is generally available in packages such as PLCC, TSOP, and others. It supports JEDEC standard byte-wide interface. Operating temperature ranges from -40°C to +85°C for industrial applications. The part is lead-free. More detailed information can be found in the device's datasheet.