EN
  • EN
  • DE

SN74CBT3253RGYR

Part No SN74CBT3253RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16VQFN / Multiplexer/Demultiplexer 2 x 4:1 16-VQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x3.5)
Base Product Number 74CBT3253
Other Names -SN74CBT3253RGYRG4R,-296-13925-1,SN74CBT3253RGYRG4,296-13925-6R,SN74CBT3253RGYRG4,2156-SN74CBT3253RGYR,TEXTISSN74CBT3253RGYR,-296-13925-1,296-13925-6,296-13925-1,296-13925-2,-SN74CBT3253RGYRR,-SN74CBT3253RGYRG4
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256771-SN74CBT3253RGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253RGYR CAD Model

Description

Product Overview: SN74CBT3253RGYR by Texas Instruments

The SN74CBT3253RGYR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is a dual 1-of-4 FET multiplexer/demultiplexer, which belongs to the family of digital multiplexers and is widely used in a variety of electronic applications, including signal routing, data switching, and communication systems.

Constructed with TI's advanced silicon-gate CMOS technology, the SN74CBT3253RGYR provides a robust solution for managing digital signals with minimal power consumption. This makes it particularly suitable for battery-operated devices and other power-sensitive applications. The device operates over a broad voltage range of 4.5V to 5.5V, ensuring compatibility with standard 5V systems and providing design flexibility.

Featuring a bidirectional interface between two data paths, the SN74CBT3253RGYR can function as either a multiplexer or a demultiplexer, offering versatility in its application. Each multiplexer/demultiplexer has four independent inputs/outputs (nY0 to nY3) and a common input/output (nZ). The selection of data paths is controlled by two input select pins (1S0 and 1S1 for the first multiplexer/demultiplexer and 2S0 and 2S1 for the second), allowing for precise control of signal routing.

Additionally, the SN74CBT3253RGYR is equipped with an output enable (OE) input that, when held in a high state, disables both multiplexers/demultiplexers and places their outputs in a high-impedance state. This feature is essential for interfacing with bus-oriented systems and helps to prevent bus contention.

Available in a compact VQFN-16 package, the SN74CBT3253RGYR is designed for space-constrained applications, offering a small footprint without compromising on performance. Its packaging is also specified for a wide operating temperature range, making it suitable for industrial applications subjected to harsher environments.

With its high-speed data handling capabilities, low power consumption, and versatile functionality, the SN74CBT3253RGYR from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable signal switching in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5526 $52.4970
225+ $0.4535 $102.0375
345+ $0.4393 $151.5585
475+ $0.4251 $201.9225
610+ $0.4110 $250.7100
815+ $0.3684 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess