ADP3300ARTZ-3.3RL Voltage Regulator by Analog Devices Inc.
The ADP3300ARTZ-3.3RL is a high-precision, low-power voltage regulator from the reputable manufacturer Analog Devices Inc. This component is designed to provide a stable 3.3V output with an impressive accuracy of ±0.8% at room temperature, making it an ideal choice for sensitive electronic applications where voltage stability is critical.
With a low dropout voltage (LDO) feature, the ADP3300ARTZ-3.3RL operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency. This makes it particularly suitable for battery-powered devices where energy conservation is paramount.
Key Features:
- Output Voltage: Fixed 3.3V output to power a wide range of devices.
- High Accuracy: ±0.8% output voltage accuracy at room temperature.
- Low Dropout: Efficient operation with minimal voltage difference between input and output.
- Low Quiescent Current: Ideal for battery-powered applications with a typical quiescent current of 100 µA.
- Current & Thermal Limiting: Built-in protection features that enhance the longevity and reliability of both the regulator and the overall system.
- Package: Available in a compact SOT-23 package, suitable for space-constrained applications.
- Operating Temperature Range: -40°C to +85°C, allowing for use in a variety of environmental conditions.
The ADP3300ARTZ-3.3RL also boasts a shutdown feature that reduces the quiescent current to less than 0.1 µA, further conserving battery life when the device is not in active use. Additionally, the device's robust design includes overcurrent protection and thermal overload protection, ensuring reliable operation under a variety of conditions.
Whether you're designing portable electronics, telecommunications equipment, or any other application requiring a reliable power supply, the ADP3300ARTZ-3.3RL from Analog Devices Inc. is an excellent choice that combines performance, efficiency, and reliability.
For detailed specifications and application guidance, refer to the manufacturer's datasheet and design resources.