EN
  • EN
  • DE

FZT788B

Part No FZT788B
Manufacturer Zetex Semiconductors
Description PNP SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176323-FZT788B
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT788B CAD Model

Description

The FZT788B is a PNP transistor manufactured by Zetex Semiconductors (now Diodes Incorporated). It's designed for medium power amplification and switching applications, providing a balance of performance and cost-effectiveness.

Applications:

  • General purpose amplification
  • Switching circuits
  • Driver stages
  • Linear regulators
  • Motor control

Features:

  • PNP Polarity: Standard PNP transistor configuration.
  • Medium Power Dissipation: Suitable for moderate power levels.
  • High Collector Current: Capable of handling significant collector currents.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • SOT-223 Package: Thermally enhanced surface mount package.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching circuits.
  • Efficient Power Handling: Can handle moderate power levels without overheating.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation.
  • Good Amplification: High current gain ensures good signal amplification.
  • Improved Thermal Performance: SOT-223 package allows for better heat dissipation compared to smaller packages.

Additional Details:

The FZT788B typically has a collector-emitter voltage (VCEO) rating of around -30V and a collector current rating of -3A. It's important to consult the datasheet for specific electrical characteristics, such as breakdown voltages, saturation voltages, and gain characteristics, at different operating conditions. The datasheet also provides information on safe operating area and thermal considerations. Ensure appropriate biasing and external components are used to prevent exceeding the transistor's maximum ratings. The SOT-223 package provides a good balance between size and thermal performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,110 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess