EN
  • EN
  • DE

FZT851

Part No FZT851
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR HIGH CURRENT (HIGH PERFORMANCE) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176326-FZT851
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian FZT851 CAD Model

Description

The FZT851 is a PNP medium power transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). This transistor is designed for use in various amplification and switching applications, particularly where a good combination of voltage, current, and gain is required. It's commonly used in applications such as linear regulators, power amplifiers, and general-purpose switching circuits.

Applications

  • Linear regulators
  • Power amplifiers
  • General-purpose switching
  • Motor control circuits
  • Load switches

Features

  • Medium power dissipation capability
  • High collector current (up to 3A)
  • Low saturation voltage
  • High gain
  • Surface mount package (SOT-223)

Benefits

  • Efficient switching due to low saturation voltage
  • High current handling capability
  • Simplified circuit design due to high gain
  • Reduced power loss in switching applications
  • Compact size for space-constrained applications

Additional Details

The FZT851 is typically housed in a SOT-223 surface mount package, which offers good thermal performance and is suitable for automated assembly. The high collector current rating allows it to drive relatively heavy loads. The low saturation voltage minimizes power dissipation when the transistor is in the ON state, improving efficiency. The high gain reduces the drive current required, simplifying the design of the driving circuitry.

Typical electrical characteristics include a collector-emitter voltage (VCEO) of -25V, a collector current (IC) of -3A, and a DC current gain (hFE) in the range of 100-300 (depending on the specific operating conditions). Always refer to the official datasheet from Diodes Incorporated for detailed specifications and application guidelines.

The Zetex/Diodes Incorporated FZT851 is a versatile PNP transistor suitable for a wide range of medium-power applications. Its combination of voltage, current, gain, and package make it a popular choice for various electronic designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess