EN
  • EN
  • DE

FZT853

Part No FZT853
Manufacturer Zetex Semiconductors
Description NPN SILICON PLANAR HIGH CURRENT (HIGH PERFORMANCE) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176327-FZT853
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian FZT853 CAD Model

Description

The FZT853 is a high-performance NPN transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for high-voltage, high-current switching and amplification applications.

Applications

  • High-side switches
  • Motor control
  • Relay drivers
  • Power amplifiers
  • DC-DC converters

Features

  • High collector-emitter voltage (VCEO = 250V)
  • High continuous collector current (IC = 2A)
  • Low saturation voltage
  • High gain
  • Lead-free finish

Benefits

  • Efficient switching performance
  • Reduced power dissipation
  • Increased reliability
  • Easy to design into circuits
  • Environmentally friendly

Additional Details

The FZT853 is an NPN bipolar junction transistor (BJT) packaged in a SOT-223 package, offering good power dissipation capabilities. Its high collector-emitter breakdown voltage of 250V makes it suitable for applications involving high voltage switching. The continuous collector current rating of 2A allows it to handle significant loads. The device is characterized by low saturation voltage, which minimizes power loss during switching operations. The transistor's high gain ensures efficient amplification, making it suitable for signal boosting in amplifier circuits. The SOT-223 package provides good thermal performance, enhancing the reliability of the transistor in demanding applications. The FZT853's robust construction and lead-free finish make it a reliable and environmentally compliant choice for modern electronic designs. Its performance characteristics make it an ideal solution for applications such as driving high-voltage loads, switching in power supplies, and various amplification stages. The robust design assures dependable operations under a variety of environmental conditions. The device’s capability to handle high voltage and current in combination with its efficient switching properties make it a cornerstone in many electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
115+ $0.9027 $103.8105
175+ $0.8745 $153.0375
240+ $0.8463 $203.1120
310+ $0.8181 $253.6110
410+ $0.7335 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess