EN
  • EN
  • DE

FZT958

Part No FZT958
Manufacturer Zetex Semiconductors
Description PNP SILICON PLANAR HIGH CURRENT (HIGH PERFORMANCE) TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1176338-FZT958
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT958 CAD Model

Description

The FZT958 is a high-performance PNP transistor from Zetex Semiconductors (now Diodes Incorporated). It is designed for amplification and switching applications requiring a high-current, high-voltage PNP transistor with fast switching capabilities. The SOT-223 package provides good thermal dissipation, making it suitable for medium power applications.

Applications:

  • Medium power amplification
  • Switching circuits
  • Load switches
  • Driver circuits
  • DC-DC converters

Features:

  • High collector current (Ic = -3A)
  • High collector-emitter voltage (Vceo = -100V)
  • Low saturation voltage
  • Fast switching speeds
  • SOT-223 package for improved thermal performance

Benefits:

  • High Current Switching: Ideal for switching applications where a high current PNP transistor is needed.
  • High Voltage Operation: The -100V collector-emitter voltage rating allows it to be used in higher voltage circuits.
  • Good Thermal Performance: The SOT-223 package efficiently dissipates heat, enabling more reliable operation at higher power levels.
  • Versatile Use: Suited for a wide range of applications requiring amplification and switching.
  • Stable Performance: Provides consistent and reliable performance under varying operating conditions.

Additional Details:

The FZT958 is commonly used in power management circuits, motor control, and other applications where a robust PNP transistor is required. The SOT-223 package helps to minimize thermal resistance and maximize power dissipation. The component is lead-free and RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2809 $62.8090
23+ $5.1536 $118.5328
35+ $4.9931 $174.7585
48+ $4.8314 $231.9072
62+ $4.6708 $289.5896
83+ $4.1880 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess