EN
  • EN
  • DE

ZR431F005

Part No ZR431F005
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description ADJUSTABLE PRECISION ZENER SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283240-ZR431F005
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR431F005 CAD Model

Description

The ZR431F005 is a precision adjustable shunt regulator manufactured by Zetex Semiconductors (now Diodes Incorporated). This device is designed to provide a stable and accurate reference voltage for a wide range of applications, including voltage regulation, voltage monitoring, and error amplification. Its precise voltage regulation and low temperature coefficient make it suitable for critical voltage control in electronic circuits.

Applications:

  • Voltage regulation: Provides stable voltage regulation in power supplies and voltage regulators.
  • Voltage monitoring: Monitors voltage levels in electronic systems and provides an error signal if the voltage deviates from the desired level.
  • Error amplification: Amplifies error signals in feedback control loops for precise voltage control.
  • Switch-mode power supplies (SMPS): Used in SMPS circuits to provide a stable reference voltage for voltage feedback and control.
  • Linear regulators: Acts as a reference in linear voltage regulators, maintaining consistent output voltage.

Features:

  • Adjustable output voltage: Provides adjustable output voltage via external resistors.
  • Precision reference voltage: Offers high accuracy and stability.
  • Low temperature coefficient: Minimizes voltage drift over temperature.
  • Low output impedance: Provides stable and responsive voltage regulation.
  • Wide operating current range: Operates over a wide range of cathode currents.

Benefits:

  • Stable voltage regulation: Ensures a stable and accurate output voltage, minimizing voltage fluctuations.
  • Precise voltage control: Enables precise voltage control in electronic systems.
  • Improved system performance: Enhances the performance of electronic systems by providing a stable reference voltage.
  • Reduced component count: Simplifies system design by integrating voltage regulation functions into a single device.
  • Cost-effective solution: Provides a cost-effective solution for voltage regulation and monitoring.

Technical Specifications:

The ZR431F005 has an adjustable output voltage range from 2.5V to 36V. It has a typical reference voltage accuracy of ±0.5%. The device is available in a SOT-23 package. The operating temperature range is -40°C to +125°C. The cathode current range is 100μA to 100mA.

The ZR431F005 precision adjustable shunt regulator provides a reliable and accurate solution for voltage regulation and monitoring in various electronic applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess