EN
  • EN
  • DE

ZVN1409A

Part No ZVN1409A
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE VERTICAL DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283315-ZVN1409A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZVN1409A CAD Model

Description

The ZVN1409A is a 400V N-channel enhancement mode vertical DMOS (Double-Diffused Metal-Oxide-Semiconductor) transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It's designed for high-voltage switching applications, providing a robust and efficient solution for controlling power in various electronic circuits.

Applications:

  • High-Voltage Switching: Used in applications that require switching of high-voltage DC or AC signals.
  • LED Lighting: Employed in LED drivers for controlling the current flowing through LEDs.
  • Power Supplies: Integrated into power supplies as a switching element.
  • Motor Control: Used to switch power to motors in various control applications.
  • Solid State Relays: Used in solid state relays as a switching element to isolate circuits.

Features:

  • 400V Drain-Source Voltage: Can withstand a drain-source voltage of up to 400V.
  • Low On-Resistance (RDS(on)): Offers a low on-resistance for efficient power switching.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • Low Gate Charge: Minimizes gate charge for efficient switching performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications where a high breakdown voltage is needed.
  • Efficient Switching: Offers efficient power switching with low on-resistance and fast switching speeds.
  • Reliable Operation: Provides reliable performance over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliant, ensuring minimal environmental impact.
  • Simple to Use: Easy to implement and use in a variety of applications.

Additional Details:

The ZVN1409A typically features a gate threshold voltage between 2V and 4V, making it compatible with a wide range of drive circuits. The datasheet provides detailed specifications for drain current, power dissipation, thermal resistance, and switching characteristics. The package is typically a TO-92 or similar through-hole package. The avalanche energy is also a key characteristic to consider when designing high-voltage switching circuits. Always refer to the datasheet for detailed application notes and ratings.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess