EN
  • EN
  • DE

ZX5T2E6

Part No ZX5T2E6
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description 20V PNP LOW SAT MEDIUM POWER TRANSISTOR IN SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283344-ZX5T2E6
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZX5T2E6 CAD Model

Description

The ZX5T2E6 is a 60V NPN medium power transistor from Zetex Semiconductors (now Diodes Incorporated). It is designed for a variety of linear and switching applications requiring moderate current and voltage handling capabilities. This transistor is packaged in a SOT89, suitable for automated assembly and surface mount technology.

Applications:

  • Medium power switching applications: Ideal for driving inductive loads such as relays, solenoids, and small motors.
  • Linear amplification: Can be used in amplifier circuits for audio or signal amplification.
  • DC-DC converters: Suitable for use in low to medium power DC-DC converters.
  • Load switching: Commonly used to switch various loads in electronic circuits.
  • Power management circuits: Can be implemented in power management systems.

Features:

  • High Collector-Emitter Voltage (VCEO): 60V, allowing for use in a range of voltage environments.
  • Continuous Collector Current (IC): 2A, providing sufficient current drive for numerous applications.
  • Low Saturation Voltage (VCE(sat)): Ensures minimal power loss during switching, improving efficiency.
  • High Gain (hFE): Provides substantial amplification for small input signals.
  • SOT89 Package: Compact surface mount package enabling high-density board layouts.
  • Fast Switching Speed: Capable of rapid switching, critical for efficient power conversion.

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power dissipation, enhancing overall system efficiency.
  • Space Saving: The SOT89 package allows for compact design and efficient use of PCB space.
  • Reliable Performance: Designed to provide consistent and reliable performance in demanding conditions.
  • Versatile Application: Suitable for a wide array of applications, from switching circuits to linear amplification.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The ZX5T2E6's electrical characteristics, such as its high current gain and low saturation voltage, make it suitable for applications where efficiency is crucial. The SOT89 package ensures good thermal dissipation, enhancing reliability. Its VCEO of 60V makes it suitable for applications operating at or below this voltage, and the 2A continuous collector current allows it to drive a variety of loads. The transistor's datasheets provide detailed specifications on parameters like switching times, capacitance, and thermal resistance, which are essential for precise circuit design and performance optimization.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9212 $58.8180
36+ $3.2178 $115.8408
56+ $3.1173 $174.5688
77+ $3.0169 $232.3013
100+ $2.9164 $291.6400
133+ $2.6149 $347.7817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess